DS/ETS 300175-7

Radio Equipment and Systems (RES) - Digital European Cordless Telecommunications (DECT) - Common interface - Part 7: Security features

inactive
Organization: DS
Publication Date: 7 July 1993
Status: inactive
scope:

This part of DECT Common Interface specifies the security architecture, the types of cryptographic algorithms required and the way in which they are to be used, the requirements for integrating the security features provided by the architecture into the DECT common Interface. It describes how the features can be managed and how they relate to certain DECT fixed systems and local network configurations.

Document History

October 22, 1997
Digital Enhanced Cordless Telecommunications (DECT) - Common Interface (CI) - Part 7: Security features
This European Telecommunication Standard (ETS) is part of the Digital Enhanced Cordless Telecommunications (DECT) Common Interface (CI) and specifies the security architecture, the types of...
August 4, 1997
Radio Equipment and Systems (RES) - Digital Enhanced Cordless Telecommunications (DECT) - Common Interface (CI) - Part 7: Security features
This second edition ETS is part of the Digital Enhanced Cordless Telecommunications (DECT) Common Interface (CI) and specifies the security architecture, the types of cryptographic algorithms...
DS/ETS 300175-7
July 7, 1993
Radio Equipment and Systems (RES) - Digital European Cordless Telecommunications (DECT) - Common interface - Part 7: Security features
This part of DECT Common Interface specifies the security architecture, the types of cryptographic algorithms required and the way in which they are to be used, the requirements for integrating the...
Advertisement