NPFC - MIL-H-85800

HOSE ASSEMBLIES, POLYTETRAFLUOROETHYLENE, ARAMID FIBER REINFORCED, 5000 AND 8000 PSI, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 16 January 1987
Status: inactive
Page Count: 25
scope:

This specification defines the requirements for polytetrafluoroethylene (PTFE) lined, aramid fiber reinforced, hose assemblies with dynamic beam seal end fittings for use in aerospace fluid systems.

intended Use:

The hose assemblies covered by this specification are intended for use in aircraft high pressure 5000 and 8000 psi hydraulic systems operating in a temperature range of −65° to +275°F. Do... View More

Document History

May 1, 2019
HOSE ASSEMBLIES, POLYTETRAFLUOROETHYLENE, ARAMID FIBER REINFORCED, 5000 AND 8000 PSI, GENERAL SPECIFICATION FOR
The hose assemblies covered by this specification are intended for use in aircraft high pressure 5000 and 8000 psi hydraulic systems operating in a temperature range of -65º to +275 ºF. Do not use in...
November 6, 1995
HOSE ASSEMBLIES, POLYTETRAFLUOROETHYLENE, ARAMID FIBER REINFORCED, 5000 AND 8000 PSI, GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-H-85800
January 16, 1987
HOSE ASSEMBLIES, POLYTETRAFLUOROETHYLENE, ARAMID FIBER REINFORCED, 5000 AND 8000 PSI, GENERAL SPECIFICATION FOR
The hose assemblies covered by this specification are intended for use in aircraft high pressure 5000 and 8000 psi hydraulic systems operating in a temperature range of −65° to +275°F. Do not use in...

References

Advertisement