NPFC - MIL-H-85800

HOSE ASSEMBLIES, POLYTETRAFLUOROETHYLENE, ARAMID FIBER REINFORCED, 5000 AND 8000 PSI, GENERAL SPECIFICATION FOR

inactive
Buy Now
Organization: NPFC
Publication Date: 6 November 1995
Status: inactive
Page Count: 1

Document History

May 1, 2019
HOSE ASSEMBLIES, POLYTETRAFLUOROETHYLENE, ARAMID FIBER REINFORCED, 5000 AND 8000 PSI, GENERAL SPECIFICATION FOR
The hose assemblies covered by this specification are intended for use in aircraft high pressure 5000 and 8000 psi hydraulic systems operating in a temperature range of -65º to +275 ºF. Do not use in...
MIL-H-85800
November 6, 1995
HOSE ASSEMBLIES, POLYTETRAFLUOROETHYLENE, ARAMID FIBER REINFORCED, 5000 AND 8000 PSI, GENERAL SPECIFICATION FOR
A description is not available for this item.
January 16, 1987
HOSE ASSEMBLIES, POLYTETRAFLUOROETHYLENE, ARAMID FIBER REINFORCED, 5000 AND 8000 PSI, GENERAL SPECIFICATION FOR
The hose assemblies covered by this specification are intended for use in aircraft high pressure 5000 and 8000 psi hydraulic systems operating in a temperature range of −65° to +275°F. Do not use in...

References

Advertisement