DS/EN 60249-2-9+Cor.+A3,4

Base materials for printed circuits - Part 2: Specifications - Specification No. 9: Epoxide cellulose paper core, epoxide glass cloth surfaces copper-clad laminated sheet of defined flammability (vertical burning test)

inactive
Organization: DS
Publication Date: 28 March 1996
Status: inactive
ICS Code (Printed circuits and boards): 31.180
scope:

Gives requirements for properties of epoxide cellulose paper core, epoxide glass cloth surface copper-clad laminated sheet, of defined flammability, in thicknesses of 0.7 mm up to 6.4 mm. The sheet consists of an insuluating base (epoxide resin bonded composite laminate consisting of a cellulose paper core and glass cloth surface layers) with metal foil bonded to one or both sides.

Document History

October 15, 2001
Base materials for printed circuits - Part 2: Specifications - Specification No. 9: Epoxide cellulose paper core, epoxide glass cloth surfaces copper-clad laminated sheet of defined flammability (vertical burning test)
This standard gives requirements for properties of epoxide cellulose paper core, epoxide glass cloth surface copper-clad laminated sheet, of defined flammability, in thicknesses of 0.7 mm up to 6.4...
DS/EN 60249-2-9+Cor.+A3,4
March 28, 1996
Base materials for printed circuits - Part 2: Specifications - Specification No. 9: Epoxide cellulose paper core, epoxide glass cloth surfaces copper-clad laminated sheet of defined flammability (vertical burning test)
Gives requirements for properties of epoxide cellulose paper core, epoxide glass cloth surface copper-clad laminated sheet, of defined flammability, in thicknesses of 0.7 mm up to 6.4 mm. The sheet...

References

Advertisement