ISO 1724

Road Vehicles - Electrical Connections between Towing Vehicles and Towed Vehicles with 6 or 12 V Electrical Equipment - Type 12 N (Normal)

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1980
Status: inactive
Page Count: 4
ICS Code (Electrical and electronic equipment): 43.040.10

Document History

November 1, 2003
Road vehicles Connectors for the electrical connection of towing and towed vehicles 7-pole connector type 12 N (normal) for vehicles with 12 V nominal supply voltage
This International Standard specifies the dimensions of, and contact allocation tests and requirements for, 7-pole connectors of type 12 N for the electrical connection of towing and towed vehicles...
November 1, 1997
Road Vehicles - Electrical Connections between Towing and Towed Vehicles with 12 V Systems - 7 Pole Connector Type 12 N (Normal)
A description is not available for this item.
ISO 1724
January 1, 1980
Road Vehicles - Electrical Connections between Towing Vehicles and Towed Vehicles with 6 or 12 V Electrical Equipment - Type 12 N (Normal)
A description is not available for this item.
Advertisement