ISO 1724
Road vehicles Connectors for the electrical connection of towing and towed vehicles 7-pole connector type 12 N (normal) for vehicles with 12 V nominal supply voltage
| Organization: | ISO |
| Publication Date: | 1 November 2003 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This International Standard specifies the dimensions of, and contact allocation tests and requirements for, 7-pole connectors of type 12 N for the electrical connection of towing and towed vehicles with 12 V nominal supply voltage, thus ensuring interchangeability.
NOTE For new developments and where more than 7 poles are required, as an alternative to the use of the 7-pole connector in accordance with this International Standard and ISO 3732, the use of the 13-pole connector in accordance with ISO 11446 may be required.
Document History