DLA - SMD-5962-94526 REV A
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 21 July 1994 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LM193 Dual differential comparator 02 LM193A Dual differential comparator
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style 2 CQCC1-N20 20 Square leadless chip carrier G MACY1-X8 8 Can
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (VCC) . . . . . . . . . . . . . . . . . 36 V Differential input voltage . . . . . . . . . . . . . . ±36 V Input voltage range (either input) . . . . . . . . . . −0.3 V to 36 V Output voltage (VOUT) . . . . . . . . . . . . . . . . 36 V Output current (IOUT . . . . . . . . . . . . . . . . . 20 mA Duration of output short-circuit to ground . . . . . . Unlimited Continuous total power dissipation (PD) (TA ≤ 25°C): Case 2 . . . . . . . . . . . . . . . . . . . . 900 mW 2/ Case G . . . . . . . . . . . . . . . . . . . . 660 mW Storage temperature range . . . . . . . . . . . . . . −65°C to +150°C Case temperature for 60 seconds (case 2) . . . . . . . 260°C Case temperature for 10 seconds (case G) . . . . . . . 260°C Thermal resistance, junction-to-case (ΘJC) . . . . . . See MIL-STD-1835
Supply voltage (VCC) . . . . . . . . . . . . . . . . . 5 V Operating ambient temperature range (TA) . . . . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History