DLA - SMD-5962-94526 REV B

MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 August 1997
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 LM193 Dual differential comparator 02 LM193A Dual differential comparator

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style 2 CQCC1-N20 20 Square leadless chip carrier G MACY1-X8 8 Can P GDIP1-T8 or CDIP2-T8 8 Dual-in-line

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage (VCC) ............................... 36 V Differential input voltage ......................... ±36 V Input voltage range (either input) ................. −0.3 V to 36 V Output voltage (VOUT) .............................. 36 V Output current (IOUT) .............................. 20 mA Duration of output short-circuit to ground ......... Unlimited Continuous total power dissipation (PD) (TA ≤ 25°C): Case 2 ............................................ 900 mW 2/ Case G ........................................... 660 mW Case P ............................................ 780 mW Storage temperature range .......................... −65°C to +150°C Case temperature for 60 seconds (case 2)............ 260°C Case temperature for 10 seconds (cases G and P) .... 260°C Thermal resistance, junction-to-case (ΘJC): Case 2 ............................................ 20°C/W Case G ........................................... 44°C/W Case P ............................................ 33°C/W Thermal resistance, junction-to-ambient (θJA): Case 2 ............................................ 65°C/W Case G ........................................... 174°C/W still air 99°C/W 500 LFPM Case P ........................................... 146°C/W still air 85° C/W 500 LFPM

Supply voltage (VCC) ............................... 5 V Operating ambient temperature range (TA) ........... −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

December 15, 2022
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
January 28, 2016
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
April 17, 2009
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 31, 2007
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 9, 2007
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 29, 2004
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
January 21, 1998
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 18, 1997
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-94526 REV B
August 27, 1997
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 21, 1994
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
February 9, 1994
MICROCIRCUIT, LINEAR, DUAL DIFFERENTIAL COMPARATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement