DS/EN 60118-1/A1
Hearing aids - Part 1: Hearing aids with induction pick-up coil input
inactive, Most Current
| Organization: | DS |
| Publication Date: | 2 February 1999 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Aids for deaf and hearing impaired people): | 11.180.15 |
| ICS Code (Electroacoustics): | 17.140.50 |
scope:
This Standard describes a method of determining the electroacoustic performance of hearing aids fitted with an induction pick-up coil and used in an audio-frequency magnetic field. The induction pick-up performance is measured in a loop simulating conditions of use in room applications.
Document History
DS/EN 60118-1/A1
February 2, 1999
Hearing aids - Part 1: Hearing aids with induction pick-up coil input
This Standard describes a method of determining the electroacoustic performance of hearing aids fitted with an induction pick-up coil and used in an audio-frequency magnetic field. The induction...
August 16, 1995
Hearing aids - Part 1: Hearing aids with induction pick-up coil input
This Standard describes a method of determining the physical performance of hearing aids using an induction pick-up coil within an audio-frequency magnetic field.