DS/EN 60118-0

Electroacoustics - Hearing aids - Part 0: Measurement of the performance characteristics of hearing aids

active, Most Current
Buy Now
Organization: DS
Publication Date: 17 August 2015
Status: active
Page Count: 42
ICS Code (Electroacoustics): 17.140.50
scope:

IEC 60118-0:2015 gives recommendations for the measurement of the performance characteristics of air conduction hearing aids based on a free field technique and measured with an acoustic coupler. This third edition cancels and replaces the second edition published in 1983 and its Amendment 1:1994 as well as IEC 60118-1:1995, Amendment 1:1998, IEC 60118-2:1983, Amendment 1:1993, Amendment 2:1997 and IEC 60118-6:1999. This edition constitutes a technical revision.

Document History

DS/EN 60118-0
August 17, 2015
Electroacoustics - Hearing aids - Part 0: Measurement of the performance characteristics of hearing aids
IEC 60118-0:2015 gives recommendations for the measurement of the performance characteristics of air conduction hearing aids based on a free field technique and measured with an acoustic coupler....
December 7, 1995
Hearing aids – Part 0: Measurement of electroacoustical characteristics
Defines the measurement of physical performance characteristics of air-conduction hearing aids based on a free-field technique and measured with an ear simulator. Describes methods of measurement for...
Electroacoustics - Hearing aids - Part 0: Measurement of the performance characteristics of hearing aids
A description is not available for this item.
Electroacoustics - Hearing aids - Measurement of the performance characteristics of hearing aids
A description is not available for this item.

References

Advertisement