IEEE 323
Standard for Qualifying Class 1E Equipment for Nuclear Power Generating Stations
| Organization: | IEEE |
| Publication Date: | 1 January 1983 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This standard describes the basic requirements for qualifying Class 1E equipment with interfaces that are to be used in nuclear power generating stations. The requirements presented include the principles, procedures, and methods of qualification. These qualification requirements, when met, will confim the adequacy of the equipment design under normal, abnormal, design basis event, post design basis event, and in-service test conditions for the performance of safety function(s).
Purpose
The purpose of this standard is to identify requirements for the qualification of Class 1E equipment, including those interfaces whose failure could adversely affect the performance of Class 1E equipment and systems.
The methods described shall be used for qualifying equipment, extending qualiÞcation, and updating qualification if the equipment is modified. Other issued IEEE standards which present qualification methods for specific equipment or components, or both, and those that deal with parts of the qualification program, may be used to supplement this standard, as applicable.
Document History