DLA - SMD-5962-87616 REV A
MICROCIRCUIT, LINEAR, QUAD DIFFERENTIAL LINE RECEIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 15 May 1992 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 26LS32B Quad differential line receiver
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - −0.5 V to +7.0 V Input voltage range- - - - - - - - - - - - - - - - - −1.5 V to +7.0 V Storage temperature range- - - - - - - - - - - - - - −65°C to +165°C Maximum power dissipation (PD) 1/ - - - - - - - - - 400 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases E and F- - - - - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Case 2 2/- - - - - - - - - - - - - - - - - - - - 35°C/W Junction temperature (TJ)- - - - - - - - - - - - - - +150°C
Supply voltage (VCC) - - - - - - - - - - - - - - - - 4.5 V to 5.5 V Minimum high level input voltage (VIH) - - - - - - - 2.0 V Maximum low level input voltage (VIL)- - - - - - - - 0.8 V Ambient temperature range (TA) - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History