IEC 60695-9-1

Fire Hazard Testing - Part 9-1: Surface Spread of Flame - General Guidance

inactive
Buy Now
Organization: IEC
Publication Date: 1 September 2005
Status: inactive
Page Count: 38
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 60695 provides guidance for the assessment of surface spread of flame for electrotechnical products and the materials from which they are formed.

One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications.

Document History

April 1, 2013
Fire hazard testing – Part 9-1: Surface spread of flame – General guidance
This part of IEC 60695provides guidance for the assessment of surface spread of flame for electrotechnical products and the materials from which they are formed. It provides: • an explanation of the...
IEC 60695-9-1
September 1, 2005
Fire Hazard Testing - Part 9-1: Surface Spread of Flame - General Guidance
This part of IEC 60695 provides guidance for the assessment of surface spread of flame for electrotechnical products and the materials from which they are formed. One of the responsibilities of a...
December 1, 1998
Fire Hazard Testing - Part 9-1: Surface Spread of Flame - General Guidance
A description is not available for this item.

References

Advertisement