DS/EN 61249-2-7

Materials for printed boards and interconnection structures - Part 2-7: Reinforced base materials clad and unclad - Epoxide woven E-glass laminated sheet of defined flammability (vertical burning test), copper-clad

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 July 2002
Status: active
Page Count: 27
ICS Code (Printed circuits and boards): 31.180
scope:

This part of IEC 61249 gives requirements for properties of expoide woven E-glass laminated sheet 0,05 mm up to 3,2 mm, of defined flammability (vertical burning test), copper-clad. The flammability rating is achieved through the use of brominated fire retardants contained as an intergral part of the polymeric structure. The glass transition temperature is defined to be 120 °C minimum.

Document History

March 1, 2006
Materials for printed boards and interconnection structures - Part 2-7: Reinforced base materials clad and unclad - Epoxide woven E-glass laminated sheet of defined flammability (vertical burning test), copper-clad
This part of IEC 61249 gives requirements for properties of expoide woven E-glass laminated sheet 0,05 mm up to 3,2 mm, of defined flammability (vertical burning test), copper-clad. The flammability...
DS/EN 61249-2-7
July 11, 2002
Materials for printed boards and interconnection structures - Part 2-7: Reinforced base materials clad and unclad - Epoxide woven E-glass laminated sheet of defined flammability (vertical burning test), copper-clad
This part of IEC 61249 gives requirements for properties of expoide woven E-glass laminated sheet 0,05 mm up to 3,2 mm, of defined flammability (vertical burning test), copper-clad. The flammability...

References

Advertisement