DS/EN 60249-2-5/A5
Base materials for printed circuits - Part 2: Specifications - Specification No. 5: Epoxide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
| Organization: | DS |
| Publication Date: | 15 October 2001 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
This standard gives requirements for properties of epoxide woven glass fabric copper-clad laminated sheet of defined flammability, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base (epoxide resin bonded woven glass fabric laminate) with metal foil bonded to one or both sides. This publication supersedes IEC 249-2 (1970), 249-2A (1971), 249-2B (1973) and 249-2D (1975).
Document History