DS/EN 60249-2-5+Cor.+A3,4

Base materials for printed circuits - Part 2: Specifications - Specification No. 5: Epoxide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)

inactive
Organization: DS
Publication Date: 28 March 1996
Status: inactive
ICS Code (Printed circuits and boards): 31.180
scope:

Gives requirements for properties of epoxide woven glass fabric copper-clad laminated sheet, of defined flammability, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base (epoxide resin bonded woven glass fabric laminate) with metal foil bonded to one or both sides. This publication supersedes IEC 249-2 (1970), 249-2A (1971), 249-2B (1973) and 249-2D (1975).

Document History

October 15, 2001
Base materials for printed circuits - Part 2: Specifications - Specification No. 5: Epoxide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
This standard gives requirements for properties of epoxide woven glass fabric copper-clad laminated sheet of defined flammability, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an...
DS/EN 60249-2-5+Cor.+A3,4
March 28, 1996
Base materials for printed circuits - Part 2: Specifications - Specification No. 5: Epoxide woven glass fabric copper-clad laminated sheet of defined flammability (vertical burning test)
Gives requirements for properties of epoxide woven glass fabric copper-clad laminated sheet, of defined flammability, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base...

References

Advertisement