CEN - EN 14908-1

Open Data Communication in Building Automation, Controls and Building Management - Building Network Protocol - Part 1: Protocol Stack

inactive
Organization: CEN
Publication Date: 1 November 2005
Status: inactive
Page Count: 438
ICS Code (Automatic controls for household use): 97.120
scope:

This specification applies to a communication protocol for networked control systems. The protocol provides peerto- peer communication for networked control and is suitable for implementing both peer-to-peer and master-slave control strategies. This specification describes services in layers 2 - 7. In the layer 2 (data link layer) specification, it also describes the MAC sub-layer interface to the physical layer. The physical layer provides a choice of transmission media. The interface described in this specification supports multiple transmission media at the physical layer. In the layer 7 specification, it includes a description of the types of messages used by applications to exchange application and network management data.

Document History

April 1, 2014
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 1: Protocol Stack
This European Standard applies to a communication protocol for networked control systems in commercial Building Automation, Controls and Building Management. The protocol provides peer-topeer...
EN 14908-1
November 1, 2005
Open Data Communication in Building Automation, Controls and Building Management - Building Network Protocol - Part 1: Protocol Stack
This specification applies to a communication protocol for networked control systems. The protocol provides peerto- peer communication for networked control and is suitable for implementing both...

References

Advertisement