ISO 3191

Aerospace - Self-Locking, Fixed, Single-Lug Anchor Nuts, Reduced Series, with Counterbore, Strength Classification 1 100 MPa and Maximum Operating Temperature 235 Degrees Celsius First Edition

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1985
Status: inactive
ICS Code (Nuts): 49.030.30

Document History

December 1, 1998
Aerospace - Nuts, Anchor, Self-Locking, Fixed, Single Lug, Reduced Series, with Counterbore, with MJ Threads, Classifications: 1 100 MPa (at Ambient Temperature)/ 235 Degrees Celsius, 1 100 MPa (at Ambient Temperature)/ 315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/ 425 Degrees Celsius - Dimensions
A description is not available for this item.
ISO 3191
January 1, 1985
Aerospace - Self-Locking, Fixed, Single-Lug Anchor Nuts, Reduced Series, with Counterbore, Strength Classification 1 100 MPa and Maximum Operating Temperature 235 Degrees Celsius First Edition
A description is not available for this item.
Advertisement