ISO 3191
Aerospace - Nuts, Anchor, Self-Locking, Fixed, Single Lug, Reduced Series, with Counterbore, with MJ Threads, Classifications: 1 100 MPa (at Ambient Temperature)/ 235 Degrees Celsius, 1 100 MPa (at Ambient Temperature)/ 315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/ 425 Degrees Celsius - Dimensions
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 December 1998 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Nuts): | 49.030.30 |
Document History
ISO 3191
December 1, 1998
Aerospace - Nuts, Anchor, Self-Locking, Fixed, Single Lug, Reduced Series, with Counterbore, with MJ Threads, Classifications: 1 100 MPa (at Ambient Temperature)/ 235 Degrees Celsius, 1 100 MPa (at Ambient Temperature)/ 315 Degrees Celsius and 1 100 MPa (at Ambient Temperature)/ 425 Degrees Celsius - Dimensions
A description is not available for this item.
January 1, 1985
Aerospace - Self-Locking, Fixed, Single-Lug Anchor Nuts, Reduced Series, with Counterbore, Strength Classification 1 100 MPa and Maximum Operating Temperature 235 Degrees Celsius First Edition
A description is not available for this item.