DLA - SMD-5962-98647

MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 14 July 1999
Status: inactive
Page Count: 12
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 28, 2014
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 12, 2014
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 13, 2014
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 15, 2012
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 15, 2010
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 25, 2005
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-98647
July 14, 1999
MICROCIRCUIT, LINEAR, VOLTAGE REGULATOR, POSITIVE, ADJUSTABLE, LOW DROPOUT, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement