FORD WSA-M4D768-A
PPOLYAMIDE (PA) 66, HEAT STABILIZED, 33% GLASS FIBER REINFORCED, TRANSLUCENT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 4 May 2006 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The material defined by this specification is a heat stabilized, glass fiber reinforced, translucent, polyamide (nylon) 66 molding compound with optical properties which allow fluid levels to be more readily observed through the sides of the containers, even after heat aging.
Document History
May 13, 2010
POLYAMIDE (PA) 66, HEAT STABILIZED, 33% GLASS FIBER REINFORCED, TRANSLUCENT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized, glass fiber reinforced, translucent, polyamide (nylon) 66 molding compound with optical properties which allow fluid levels to be more...
January 13, 2010
POLYAMIDE (PA) 66, HEAT STABILIZED, 33% GLASS FIBER REINFORCED, TRANSLUCENT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized, glass fiber reinforced, translucent, polyamide (nylon) 66 molding compound with optical properties which allow fluid levels to be more...
July 28, 2006
PPOLYAMIDE (PA) 66, HEAT STABILIZED, 33% GLASS FIBER REINFORCED, TRANSLUCENT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized, glass fiber reinforced, translucent, polyamide (nylon) 66 molding compound with optical properties which allow fluid levels to be more...
FORD WSA-M4D768-A
May 4, 2006
PPOLYAMIDE (PA) 66, HEAT STABILIZED, 33% GLASS FIBER REINFORCED, TRANSLUCENT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized, glass fiber reinforced, translucent, polyamide (nylon) 66 molding compound with optical properties which allow fluid levels to be more...
January 25, 2006
POLYAMIDE (PA) 66, HEAT STABILIZED, 33 % GLASS FIBER REINFORCED, TRANSLUCENT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized, glass fiber reinforced, translucent, polyamide (nylon) 66 molding compound with optical properties which allow fluid levels to be more...
February 15, 2000
POLYAMIDE (PA) 66, HEAT STABILIZED, 33 % GLASS FIBER REINFORCED, TRANSLUCENT MOLDING COMPOUND
1. SCOPE The material defined by this specification is a heat stabilized, glass fiber reinforced, translucent, polyamide (nylon) 66 molding compound with optical properties which allow fluid levels...
August 30, 1990
POLYAMIDE (PA) 66, HEAT STABILIZED, 33% GLASS FIBER REINFORCED, TRANSLUCENT MOLDING COMPOUND
A description is not available for this item.