FORD - WSA-M4D768-A
POLYAMIDE (PA) 66, HEAT STABILIZED, 33% GLASS FIBER REINFORCED, TRANSLUCENT MOLDING COMPOUND
inactive
| Organization: | FORD |
| Publication Date: | 30 August 1990 |
| Status: | inactive |
| Page Count: | 7 |
Document History
May 13, 2010
POLYAMIDE (PA) 66, HEAT STABILIZED, 33% GLASS FIBER REINFORCED, TRANSLUCENT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized, glass fiber reinforced, translucent, polyamide (nylon) 66 molding compound with optical properties which allow fluid levels to be more...
January 13, 2010
POLYAMIDE (PA) 66, HEAT STABILIZED, 33% GLASS FIBER REINFORCED, TRANSLUCENT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized, glass fiber reinforced, translucent, polyamide (nylon) 66 molding compound with optical properties which allow fluid levels to be more...
July 28, 2006
PPOLYAMIDE (PA) 66, HEAT STABILIZED, 33% GLASS FIBER REINFORCED, TRANSLUCENT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized, glass fiber reinforced, translucent, polyamide (nylon) 66 molding compound with optical properties which allow fluid levels to be more...
May 4, 2006
PPOLYAMIDE (PA) 66, HEAT STABILIZED, 33% GLASS FIBER REINFORCED, TRANSLUCENT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized, glass fiber reinforced, translucent, polyamide (nylon) 66 molding compound with optical properties which allow fluid levels to be more...
January 25, 2006
POLYAMIDE (PA) 66, HEAT STABILIZED, 33 % GLASS FIBER REINFORCED, TRANSLUCENT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized, glass fiber reinforced, translucent, polyamide (nylon) 66 molding compound with optical properties which allow fluid levels to be more...
February 15, 2000
POLYAMIDE (PA) 66, HEAT STABILIZED, 33 % GLASS FIBER REINFORCED, TRANSLUCENT MOLDING COMPOUND
1. SCOPE The material defined by this specification is a heat stabilized, glass fiber reinforced, translucent, polyamide (nylon) 66 molding compound with optical properties which allow fluid levels...
WSA-M4D768-A
August 30, 1990
POLYAMIDE (PA) 66, HEAT STABILIZED, 33% GLASS FIBER REINFORCED, TRANSLUCENT MOLDING COMPOUND
A description is not available for this item.