DS/HD 585 S1

Electrolyte for vented nickel-cadmium cells

inactive, Most Current
Organization: DS
Publication Date: 20 December 1995
Status: inactive
ICS Code (Alkaline secondary cells and batteries): 29.220.30
scope:

Applies to electrolytes and their components when used in vented nickel-cadmium cells. These electrolytes are used: - for filling cells supplied without filling electrolyte, and/or - for refilling cells if change of electrolyte is required, and/or - if the operating electrolyte needs to be topped up with water provided no specific recommendations from the manufacturer are available.

Document History

DS/HD 585 S1
December 20, 1995
Electrolyte for vented nickel-cadmium cells
Applies to electrolytes and their components when used in vented nickel-cadmium cells. These electrolytes are used: - for filling cells supplied without filling electrolyte, and/or - for refilling...

References

Advertisement