CSA - CAN/CSA-E60079-1-02
Electrical Apparatus for Explosive Gas Atmospheres - Part 1: Flameproof Enclosures "d"
inactive
| Organization: | CSA |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| Page Count: | 60 |
scope:
This part of IEC 60079 contains the specific requirements for the construction and testing of electrical apparatus with the type of protection flameproof enclosure "d ", intended for use in potentially explosive gas atmospheres.
Document History
January 1, 2016
Explosive atmospheres - Part 1: Equipment protection by flameproof enclosures “d”
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding...
January 1, 2016
Explosive atmospheres — Part 1: Equipment protection by flameproof enclosures “d”
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding...
December 1, 2011
Explosive atmospheres - Part 1: Equipment protection by flameproof enclosures “d”
This part of IEC 60079 contains specific requirements for the construction and testing of electrical equipment with the type of protection flameproof enclosure "d", intended for use in explosive gas...
March 1, 2007
Electrical apparatus for explosive gas atmospheres – Part 1: Flameproof enclosures "d"
This part of IEC 60079 contains specific requirements for the construction and testing of electrical apparatus with the type of protection flameproof enclosure "d", intended for use in explosive gas...
January 1, 2002
Electrical Apparatus for Explosive Gas Atmospheres - Part 1: Flameproof Enclosures "d"
This part of IEC 60079 contains the specific requirements for the construction and testing of electrical apparatus with the type of protection flameproof enclosure "d", intended for use in...
CAN/CSA-E60079-1-02
January 1, 2002
Electrical Apparatus for Explosive Gas Atmospheres - Part 1: Flameproof Enclosures "d"
This part of IEC 60079 contains the specific requirements for the construction and testing of electrical apparatus with the type of protection flameproof enclosure "d ", intended for use in...
May 1, 1995
Electrical Apparatus For Explosive Gas Atmospheres Part 1: Construction and Verification Test of Flameproof Enclosures of Electrical Apparatus
This standard specifies the constructional features and test requirements for flameproof enclosures of electrical apparatus intended to be used in explosive gas atmospheres. In addition, flameproof...
May 1, 1995
Electrical Apparatus For Explosive Gas Atmospheres Part 1: Construction and Verification Test of Flameproof Enclosures of Electrical Apparatus
This method of test is intended for the measurement of the maximum experimental safe gaps for gas -or vapor-air mixture under normal conditions of temperature * and pressure so as to permit the...