CSA - CAN/CSA-IEC E79-1-95

Electrical Apparatus For Explosive Gas Atmospheres Part 1: Construction and Verification Test of Flameproof Enclosures of Electrical Apparatus

inactive
Organization: CSA
Publication Date: 1 May 1995
Status: inactive
Page Count: 138
scope:

 This standard specifies the constructional features and test requirements for flameproof enclosures of electrical apparatus intended to be used in explosive gas atmospheres. In addition, flameproof enclosures shall comply with the applicable requirements of IEC 79-0.

This standard applies to enclosures and parts of enclosures constructed of metallic and non-metallic materials. Some additional requirements may be necessary for non-metallic materials and these are left to the discretion of the national or other appropriate authority. See Appendix A.

The ambient temperature range of -20 °C to +60 °C for the explosive gas atmosphere characteristics and -20 °C to +40 °C for the operation of electrical apparatus as given in IEC 79-0, also apply to this standard. For ambient temperatures below -20 °C, stronger enclosures may be required due to the higher explosion pressures generated at low temperatures and the possibility of brittle failure of enclosure materials. For ambient temperatures above 60 °C, it may be necessary to use smaller joint gaps because the maximum safe gap tends to decrease with an increase in ambient temperature.

This part of IEC 79 deals only with flameproof enclosures and not with other means of protection against an explosion hazard. These are covered by separate standards.

Document History

January 1, 2016
Explosive atmospheres - Part 1: Equipment protection by flameproof enclosures “d”
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding...
January 1, 2016
Explosive atmospheres — Part 1: Equipment protection by flameproof enclosures “d”
The requirements of the IEC 60079 series of Standards cover protection with respect to explosion hazard only. The CAN/CSA-C22.2 No. 60079 series of Standards (based on the adoption of corresponding...
December 1, 2011
Explosive atmospheres - Part 1: Equipment protection by flameproof enclosures “d”
This part of IEC 60079 contains specific requirements for the construction and testing of electrical equipment with the type of protection flameproof enclosure "d", intended for use in explosive gas...
Electrical apparatus for explosive gas atmospheres – Part 1: Flameproof enclosures "d"
This part of IEC 60079 contains specific requirements for the construction and testing of electrical apparatus with the type of protection flameproof enclosure "d", intended for use in explosive gas...
January 1, 2002
Electrical Apparatus for Explosive Gas Atmospheres - Part 1: Flameproof Enclosures "d"
This part of IEC 60079 contains the specific requirements for the construction and testing of electrical apparatus with the type of protection flameproof enclosure "d", intended for use in...
January 1, 2002
Electrical Apparatus for Explosive Gas Atmospheres - Part 1: Flameproof Enclosures "d"
This part of IEC 60079 contains the specific requirements for the construction and testing of electrical apparatus with the type of protection flameproof enclosure "d ", intended for use in...
CAN/CSA-IEC E79-1-95
May 1, 1995
Electrical Apparatus For Explosive Gas Atmospheres Part 1: Construction and Verification Test of Flameproof Enclosures of Electrical Apparatus
 This standard specifies the constructional features and test requirements for flameproof enclosures of electrical apparatus intended to be used in explosive gas atmospheres. In addition, flameproof...
May 1, 1995
Electrical Apparatus For Explosive Gas Atmospheres Part 1: Construction and Verification Test of Flameproof Enclosures of Electrical Apparatus
This method of test is intended for the measurement of the maximum experimental safe gaps for gas -or vapor-air mixture under normal conditions of temperature * and pressure so as to permit the...
Advertisement