BSI - BS 845-1
Methods for Assessing thermal performance of boilers for steam, hot water and high temperature heat transfer fluids - Part 1: Concise procedure
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 June 1987 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Boilers and heat exchangers): | 27.060.30 |
scope:
A concise but complete test method, at minimum cost, for assessing the thermal performance of boilers, generally of output greater than 44 kW which are thermodynamically simple and fired by solid, liquid or gaseous fuels.
Document History
BS 845-1
June 30, 1987
Methods for Assessing thermal performance of boilers for steam, hot water and high temperature heat transfer fluids - Part 1: Concise procedure
A concise but complete test method, at minimum cost, for assessing the thermal performance of boilers, generally of output greater than 44 kW which are thermodynamically simple and fired by solid,...
June 30, 1987
Assessing Thermal Performance of Boilers for Steam, Hot Water and High Temperature Heat Transfer Fluids Part 1: Concise Procedure
A description is not available for this item.