BSI - BS 855
Specification for Welded Steel Boilers for Central Heating and Indirect Hot Water Supply (Rated Output 44 kW to 3 MW)
inactive, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 May 1990 |
| Status: | inactive |
| Page Count: | 92 |
| ICS Code (Central heating systems): | 91.140.10 |
| ICS Code (Water heating equipment): | 91.140.65 |
scope:
Requirements for the design and construction including materials, workmanship, inspection, testing and marking of boilers for use with solid, gaseous and liquid fuels.
Document History
BS 855
May 31, 1990
Specification for Welded Steel Boilers for Central Heating and Indirect Hot Water Supply (Rated Output 44 kW to 3 MW)
Requirements for the design and construction including materials, workmanship, inspection, testing and marking of boilers for use with solid, gaseous and liquid fuels.
May 28, 1976
Welded Steel Boilers for Central Heating and Indirect Hot Water Supply (Rated Output 44 kW to 3 MW)
Hot water boilers with maximum operating pressure of 0.45 N/mm2 and temperature of 132°C. Steam boilers limited to output of 1500 kW with max. operating pressure of 0.2 N/mm2 and temperature of...