FORD - ESB-M28G7-A
GLASS, SAFETY - LAMINATED FLOAT - 5.6 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE - CLEAR OR HEAT ABSORBING ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
| Organization: | FORD |
| Publication Date: | 28 August 2006 |
| Status: | inactive |
| Page Count: | 6 |
scope:
The material defined by this specification is a grade of laminated float glass which will meet test requirements as described in American National Standard Institute Safety Code: ANSI Standard Z26.1, 1977, January 26, 1977, as supplemented by Z26.1a, July 3, 1980, and incorporated by reference in FMVSS 205, February 23, 1984.
Document History
ESB-M28G7-A
August 28, 2006
GLASS, SAFETY - LAMINATED FLOAT - 5.6 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE - CLEAR OR HEAT ABSORBING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a grade of laminated float glass which will meet test requirements as described in American National Standard Institute Safety Code: ANSI Standard Z26.1,...
September 20, 2000
GLASS, SAFETY - LAMINATED FLOAT - 5.6 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE - CLEAR OR HEAT ABSORBING
1. SCOPE
1.1 ESB- M28G7-A The material defined by this specification is a grade of laminated float glass which will meet test requirements as described in American National Standard Institute Safety...
February 19, 1988
GLASS, SAFETY - LAMINATED FLOAT - 5.6 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE - CLEAR OR HEAT ABSORBING
1. SCOPE
1.1 LESB-M28G7-A The material defined by this specification is a grade of laminated float glass which will meet test requirements as described in American National Standard Institute Safety...
February 19, 1988
GLASS, SAFETY - LAMINATED FLOAT - 5.6 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE - CLEAR OR HEAT ABSORBING
A description is not available for this item.
January 1, 1988
GLASS, SAFETY - LAMINATED FLOAT -, 5.6 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE -, CLEAR OR HEAT ABSORBING
A description is not available for this item.