FORD - ESB-M28G7-A
GLASS, SAFETY - LAMINATED FLOAT - 5.6 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE - CLEAR OR HEAT ABSORBING
| Organization: | FORD |
| Publication Date: | 19 February 1988 |
| Status: | inactive |
| Page Count: | 8 |
scope:
1. SCOPE
1.1 LESB-M28G7-A The material defined by this specification is a grade of laminated float glass which will meet test requirements as described in American National Standard Institute Safety Code: ANSI Standard Z26.1, 1977, January 26, 1977, as supplemented by Z26.1a, July 3, 1980, and incorporated by reference in FMVSS 205, February 23, 1984.
1.2 LESB-M28G8-A The material defined by this specification is a grade of laminated float glass, made by laminating a sheet of clear float glass with a sheet of heat absorbing float glass, which will meet the test requirements as described in American National Standard Institute Safety Code: ANSI Standard Z26.1, 1977, January 26, 1977, as supplemented by Z26.1a, July 3, 1980, and incorporated by reference in FMVSS 205, February 23, 1984.
Document History