FORD - ESB-M28G8-A

GLASS, SAFETY - LAMINATED FLOAT - 5.6 MM NOMINAL THICKNESS 0.76 MM POLYVINYL BUTYRAL LAMINATE - COMBINATION CLEAR AND HEAT ABSORBING ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Organization: FORD
Publication Date: 28 August 2006
Status: inactive
Page Count: 6
scope:

The material defined by this specification is a grade of laminated float glass which will meet test requirements as described in American National Standard Institute Safety Code: ANSI Standard Z26.1, 1977, January 26, 1977, as supplemented by Z26.1a, July 3, 1980, and incorporated by reference in FMVSS 205, February 23, 1984.

Document History

ESB-M28G8-A
August 28, 2006
GLASS, SAFETY - LAMINATED FLOAT - 5.6 MM NOMINAL THICKNESS 0.76 MM POLYVINYL BUTYRAL LAMINATE - COMBINATION CLEAR AND HEAT ABSORBING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a grade of laminated float glass which will meet test requirements as described in American National Standard Institute Safety Code: ANSI Standard Z26.1,...
September 20, 2000
GLASS, SAFETY - LAMINATED FLOAT - 5.6 MM NOMINAL THICKNESS 0.76 MM POLYVINYL BUTYRAL LAMINATE - COMBINATION CLEAR AND HEAT ABSORBING
1. SCOPE 1.1 ESB- M28G7-A The material defined by this specification is a grade of laminated float glass which will meet test requirements as described in American National Standard Institute Safety...
February 19, 1988
GLASS, SAFETY - LAMINATED FLOAT 5.6 MM NOMINAL THICKNESS 0.76 MM POLYVINYL BUTYRAL LAMINATE - COMBINATION CLEAR AND HEAT ABSORBING
A description is not available for this item.
February 19, 1988
GLASS, SAFETY - LAMINATED FLOAT 5.6 MM NOMINAL THICKNESS 0.76 MM POLYVINYL BUTYRAL LAMINATE - COMBINATION CLEAR AND HEAT ABSORBING
1. SCOPE 1.1 LESB-M28G7-A The material defined by this specification is a grade of laminated float glass which will meet test requirements as described in American National Standard Institute Safety...
January 1, 1988
GLASS, SAFETY - LAMINATED FLOAT -, 5.6 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE -, COMBINATION CLEAR AND HEAT ABSORBING
A description is not available for this item.

References

Advertisement