FORD - ESB-M28G8-A

GLASS, SAFETY - LAMINATED FLOAT - 5.6 MM NOMINAL THICKNESS 0.76 MM POLYVINYL BUTYRAL LAMINATE - COMBINATION CLEAR AND HEAT ABSORBING

inactive
Organization: FORD
Publication Date: 20 September 2000
Status: inactive
Page Count: 8
scope:

1. SCOPE

1.1 ESB- M28G7-A The material defined by this specification is a grade of laminated float glass which will meet test requirements as described in American National Standard Institute Safety Code: ANSI Standard Z26.1, 1977, January 26, 1977, as supplemented by Z26.1a, July 3, 1980, and incorporated by reference in FMVSS 205, February 23, 1984.

Document History

August 28, 2006
GLASS, SAFETY - LAMINATED FLOAT - 5.6 MM NOMINAL THICKNESS 0.76 MM POLYVINYL BUTYRAL LAMINATE - COMBINATION CLEAR AND HEAT ABSORBING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a grade of laminated float glass which will meet test requirements as described in American National Standard Institute Safety Code: ANSI Standard Z26.1,...
ESB-M28G8-A
September 20, 2000
GLASS, SAFETY - LAMINATED FLOAT - 5.6 MM NOMINAL THICKNESS 0.76 MM POLYVINYL BUTYRAL LAMINATE - COMBINATION CLEAR AND HEAT ABSORBING
1. SCOPE 1.1 ESB- M28G7-A The material defined by this specification is a grade of laminated float glass which will meet test requirements as described in American National Standard Institute Safety...
February 19, 1988
GLASS, SAFETY - LAMINATED FLOAT 5.6 MM NOMINAL THICKNESS 0.76 MM POLYVINYL BUTYRAL LAMINATE - COMBINATION CLEAR AND HEAT ABSORBING
A description is not available for this item.
February 19, 1988
GLASS, SAFETY - LAMINATED FLOAT 5.6 MM NOMINAL THICKNESS 0.76 MM POLYVINYL BUTYRAL LAMINATE - COMBINATION CLEAR AND HEAT ABSORBING
1. SCOPE 1.1 LESB-M28G7-A The material defined by this specification is a grade of laminated float glass which will meet test requirements as described in American National Standard Institute Safety...
January 1, 1988
GLASS, SAFETY - LAMINATED FLOAT -, 5.6 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE -, COMBINATION CLEAR AND HEAT ABSORBING
A description is not available for this item.

References

Advertisement