NEMA - ANSI C84.1

Electric Power Systems and Equipment - Voltage Ratings (60 Hertz)

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 1995
Status: inactive
Page Count: 25
scope:

This standard establishes nominal voltage ratings and operating tolerances for 60-hertz electric power systems above 100 volts and through 230 kilovolts. It also makes recommendations to other standardizing groups with respect to voltage ratings for equipment used on power systems and for utilization devices connected to such systems.

NOTE-For completeness, information on extra-high voltage systems (345 kilovolts and higher) from American National Standard for Power Systems - Alternating-Current Electrical Systems and Equipment Operating at Voltages above 230 kV Nominal - Preferred Voltage Ratings, ANSI C92.2-1987, is also included as a footnote to table 1.

 

Document History

January 1, 2020
Electric Power Systems and Equipment — Voltage Ratings (60 Hertz)
This Standard establishes nominal voltage ratings and operating tolerances for 60 Hz electric power systems above 100 volts. It also makes recommendations to other standardizing groups with respect...
January 1, 2016
Electric Power Systems and Equipment - Voltage Ratings (60 Hertz)
This standard establishes nominal voltage ratings and operating tolerances for 60Hz electric power systems above 100 volts. It also makes recommendations to other standardizing groups with respect to...
January 1, 2011
Electric Power Systems and Equipment - Voltage Ratings (60 Hertz)
This standard establishes nominal voltage ratings and operating tolerances for 60-hertz electric power systems above 100 volts. It also makes recommendations to other standardizing groups with...
January 1, 2006
Electric Power Systems and Equipment - Voltage Ratings (60 Hertz)
This standard establishes nominal voltage ratings and operating tolerances for 60-hertz electric power systems above 100 volts. It also makes recommendations to other standardizing groups with...
January 1, 1995
Electric Power Systems and Equipment - Voltage Ratings (60 Hertz)
A description is not available for this item.
ANSI C84.1
January 1, 1995
Electric Power Systems and Equipment - Voltage Ratings (60 Hertz)
This standard establishes nominal voltage ratings and operating tolerances for 60-hertz electric power systems above 100 volts and through 230 kilovolts. It also makes recommendations to other...
January 1, 1995
Electric Power Systems and Equipment - Voltage Ratings (60 Hertz)
A description is not available for this item.

References

Advertisement