AHRI 620 I-P

Performance Rating of Self-contained Humidifiers for Residential Applications

active, Most Current
Buy Now
Organization: AHRI
Publication Date: 1 January 2014
Status: active
Page Count: 9
scope:

This standard applies to factory-made Self-contained Humidifiers for Residential Applications, as defined in Section 3. 

Energy Source. This standard applies to electrically operated Self-contained Humidifiers that are independent of the air stream of a central air system for moisture evaporation and distribution. 

Installation. The Self-contained Humidifier is intended for installation through an interior wall. 

Exclusions. This standard does not apply to the following: 

Central system humidifiers as defined in AHRI Standard 610. 

Portable humidifiers as defined in AHAM HU-1. 

Humidifiers for commercial and industrial applications as defined in ANSI/AHRI Standard 640.

Purpose.

The purpose of this standard is to establish for Self-contained Humidifiers: definitions; classifications; test requirements; rating requirements; minimum data requirements for Published Ratings; operating requirements; marking and nameplate data; and conformance conditions.

Document History

AHRI 620 I-P
January 1, 2014
Performance Rating of Self-contained Humidifiers for Residential Applications
This standard applies to factory-made Self-contained Humidifiers for Residential Applications, as defined in Section 3.  Energy Source. This standard applies to electrically operated Self-contained...
January 1, 2004
Performance Rating Of Self-Contained Humidifiers For Residential Applications
A description is not available for this item.
620
January 1, 1996
Self-Contained Humidifiers for Residential Application
A description is not available for this item.

References

Advertisement