AHRI 610 I-P

Performance Rating Of Central System Humidifiers for Residential Applications

active, Most Current
Buy Now
Organization: AHRI
Publication Date: 1 January 2014
Status: active
Page Count: 14
scope:

This standard applies to factory-made Central System Humidifiers, as defined in Section 3.

Energy Source. This standard applies to electrically operated Central System Humidifiers that depend on the air stream of a central air system for moisture evaporation and distribution.

Installation. Central System Humidifiers are intended for installation in central air systems.

Exclusions. This standard does not apply to the following:

Self-contained Humidifiers as defined in ANSI/AHRI Standard 620

Portable Humidifiers as defined in ANSI/AHAM HU-1

Humidifiers for commercial and industrial applications as defined in ANSI/AHRI Standard 640

Purpose

Purpose. The purpose of this standard is to establish for Residential Central System Humidifiers: definitions; classifications; test requirements; rating requirements; minimum data requirements for Published Ratings; operating requirements; marking and nameplate data; and conformance conditions.

Intent. This standard is intended for the guidance of the industry, including manufacturers, engineers, installers, contractors and users.

Review and Amendment. This standard is subject to review and amendment as technology advances.

Document History

AHRI 610 I-P
January 1, 2014
Performance Rating Of Central System Humidifiers for Residential Applications
This standard applies to factory-made Central System Humidifiers, as defined in Section 3. Energy Source. This standard applies to electrically operated Central System Humidifiers that depend on the...
January 1, 2004
Performance Rating Of Central System Humidifiers
A description is not available for this item.
610
January 1, 1996
Central System Humidifiers for Residential Applications
This standard applies to residential central system humidifiers, as defined and classified in Sections 3 and 4 of this standard. Exclusions. This standard does not apply to the following: Self...

References

Advertisement