FORD ESB-M99J337-A
CHIP RESISTANT COATING, ONE-COMPONENT URETHANE - PAINTABLE - HEAT CURING - NON-MASKING, 130 MICRO M MINIMUM FILM THICKNESS
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 14 January 1991 |
| Status: | inactive |
| Page Count: | 8 |
scope:
1. SCOPE
The materials defined by these specifications are heat curing one-component urethane coatings which can be sprayed to a 130 -200 micrometre film on cathodic electrocoated CRS and cathodic electrocoated galvanized steel. The materials shall provide a paintable corrosion resistant film which will withstand stone chipping.
Document History
February 16, 2012
CHIP RESISTANT COATING, ONE-COMPONENT URETHANE, PAINTABLE, HEAT CURING, NONMASKING, 130 MICROMETER MINIMUM FILM THICKNESS **TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are heat curing one-component urethane coatings which can be sprayed to a 130 - 200 micrometer film on cathodic electrocoated CRS and cathodic...
March 8, 2006
CHIP RESISTANT COATING, ONE-COMPONENT URETHANE - PAINTABLE - HEAT CURING - NON-MASKING, 130 MICRO M MINIMUM FILM **TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are heat curing one-component urethane coatings which can be sprayed to a 130 - 200 micrometer film on cathodic electrocoated CRS and cathodic...
FORD ESB-M99J337-A
January 14, 1991
CHIP RESISTANT COATING, ONE-COMPONENT URETHANE - PAINTABLE - HEAT CURING - NON-MASKING, 130 MICRO M MINIMUM FILM THICKNESS
1. SCOPE The materials defined by these specifications are heat curing one-component urethane coatings which can be sprayed to a 130 -200 micrometre film on cathodic electrocoated CRS and cathodic...