FORD ESB-M99J337-A

CHIP RESISTANT COATING, ONE-COMPONENT URETHANE - PAINTABLE - HEAT CURING - NON-MASKING, 130 MICRO M MINIMUM FILM **TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 8 March 2006
Status: inactive
Page Count: 6
scope:

The materials defined by these specifications are heat curing one-component urethane coatings which can be sprayed to a 130 - 200 micrometer film on cathodic electrocoated CRS and cathodic electrocoated galvanized steel. The materials shall provide a paintable corrosion resistant film which will withstand stone chipping.

Document History

February 16, 2012
CHIP RESISTANT COATING, ONE-COMPONENT URETHANE, PAINTABLE, HEAT CURING, NONMASKING, 130 MICROMETER MINIMUM FILM THICKNESS **TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are heat curing one-component urethane coatings which can be sprayed to a 130 - 200 micrometer film on cathodic electrocoated CRS and cathodic...
FORD ESB-M99J337-A
March 8, 2006
CHIP RESISTANT COATING, ONE-COMPONENT URETHANE - PAINTABLE - HEAT CURING - NON-MASKING, 130 MICRO M MINIMUM FILM **TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are heat curing one-component urethane coatings which can be sprayed to a 130 - 200 micrometer film on cathodic electrocoated CRS and cathodic...
January 14, 1991
CHIP RESISTANT COATING, ONE-COMPONENT URETHANE - PAINTABLE - HEAT CURING - NON-MASKING, 130 MICRO M MINIMUM FILM THICKNESS
1. SCOPE The materials defined by these specifications are heat curing one-component urethane coatings which can be sprayed to a 130 -200 micrometre film on cathodic electrocoated CRS and cathodic...

References

Advertisement