DIN EN ISO 10512

Prevailing torque type hexagon nuts (with non-metallic insert), style 1, with metric fine pitch thread - Property classes 6, 8 and 10 (ISO 10512:1997)

inactive
Organization: DIN
Publication Date: 1 February 1998
Status: inactive
Page Count: 7
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of prevailing torque type hexagon nuts (with non-metallic insert), style 1, with metric fine pitch thread with nominal thread diameters d from 8 mm up to and including 36 mm, in product grade A for sizes d up to and including 16 mm and product grade B for sizes d above 16 mm, and with property classes 6,8 and 10.

NOTE - The dimensions of the nuts correspond to those given in IS0 8673 plus prevailing torque feature.

If other specifications are required, they should be selected from existing International Standards, for example IS0 261, IS0 965-2, IS0 2320 and IS0 4759-1.

Document History

May 1, 2016
Prevailing torque hexagon regular nuts (with non-metallic insert), with fine pitch thread - Product grades A and B (ISO/DIS 10512:2016); German and English version prEN ISO 10512:2016
A description is not available for this item.
May 1, 2013
Prevailing torque type hexagon regular nuts (with non-metallic insert) with metric fine pitch thread - Property classes 6, 8 and 10 (ISO 10512:2012)
This International Standard specifies the characteristics of prevailing torque type hexagon regular nuts (with non-metallic insert) with metric fine pitch thread with nominal thread diameters, D,...
DIN EN ISO 10512
February 1, 1998
Prevailing torque type hexagon nuts (with non-metallic insert), style 1, with metric fine pitch thread - Property classes 6, 8 and 10 (ISO 10512:1997)
This International Standard specifies the characteristics of prevailing torque type hexagon nuts (with non-metallic insert), style 1, with metric fine pitch thread with nominal thread diameters d...

References

Advertisement