CENELEC - HD 22.7 S1
Rubber Insulated Cables of Rated Voltages up to and Including 450/750 V Part 7: Cables with Increased Heat Resistance for Internal Wiring for a Conductor Temperature of 110 Degrees C (Reprint Incorporating A1)
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 January 1992 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Electrical engineering): | 29 |
Document History
HD 22.7 S1
January 1, 1992
Rubber Insulated Cables of Rated Voltages up to and Including 450/750 V Part 7: Cables with Increased Heat Resistance for Internal Wiring for a Conductor Temperature of 110 Degrees C (Reprint Incorporating A1)
A description is not available for this item.
January 1, 1989
Rubber Insulated Cables of Rated Voltage up to and Including 450/750V Part 7: Cables with Increased Heat Resistance for Internal Wiring for a Conductor Temperature of 110 Degrees Celsius
A description is not available for this item.