DLA - SMD-5962-90813 REV B

MICROCIRCUITS, LINEAR, ELECTROLUMINESCENT ROW DRIVERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 December 1993
Status: inactive
Page Count: 18
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 55563A Electroluminescent row drivers 02 55564A Electroluminescent row drivers

The devise class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline X C-J4 (44-terminal, .662" × .662" × .135"), J-leaded chip carrier package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range(VCC1)1/ - - - - - - - - - - - - −0.5 V dc to +15.0 V dc Supply voltage range(VCC2) - - - - - - - - - - - - - −0.5 V dc to +230 V dc Supply voltage range(VCC3) - - - - - - - - - - - - - −0.5 V dc to +230 V dc Supply voltage (VSS) - - - - - - - - - - - - - - - - −230 V dc DC input voltage - - - - - - - - - - - - - - - - - - −0.3 V dc to VCC1 + 0.3 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/ - - - - - - - - - 1825 mW Lead temperature (soldering, 10 seconds) - - - - - - +260°C Thermal resistance, junction-to-case (ΘJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +175°C

Supply voltage range (VCC1) - - - - - - - - - - - - +10.8 V dc minimum to +13.2 V dc maximum Supply voltage range (VCC2) - - - - - - - - - - - - VCC3 − 15 V dc minimum to VCC3 maximum Supply voltage range (VCC3) - - - - - - - - - - - - 0.0 V dc minimum to +225 V dc maximum Supply voltage range (VSS) - - - - - - - - - - - - 0.0 V dc minimum to −225 V dc maximum Minimum high-level input voltage (VIH) - - - - - - - 0.75 VCC1 minimum to VCC1 +0.3 V dc Maximum low-level input voltage (VIL) - - - - - - - −0.3 V dc minimum to +0.25 VCC1 Maximum high-level output current (IOH) - - - - - - −90 mA Maximum low-level output current (IOL) - - - - - - - 150 mA Maximum output clamp current (IOK) - - - - - - - - - ±150 mA Ambient operating temperature range (TA) - - - - - - −55°C to +125°C Pulse duration (tW): CLK high - - - - - - - - - - - - - - - - - - - - 125 ns minimum CLK low - - - - - - - - - - - - - - - - - - - - - 125 ns minimum Setup time (tS1) DATA IN high or low before CLK going low - - - - - - - - - - - - - - - - - - - - 100 ns minimum Setup time (tS2) CLK low before VCC2 going high or VSS going low 3/ - - - - - - - - - - - - - - - - 300 ns minimum Setup time (tS3) ENABLE high before VCC2 going high or VSS going low 3/ - - - - - - - - - - - - - - 300 ns minimum Setup time (tS4) POS WRITE high or low before VCC2 going high or VSS going low 3/ - - - - - - - 300 ns minimum Hold time (tH1) DATA IN high or low after CLK going low - - - - - - - - - - - - - - - - - - - - 100 ns minimum Hold time (tH2) CLK high after VCC2 going low or VSS going high 3/ - - - - - - - - - - - - - - - - 300 ns minimum Hold time (tH3) ENABLE high after VCC2 going low or VSS going high 3/ - - - - - - - - - - - - - - 0 ns minimum Hold time (tH4) POS WRITE high or low after VCC2 going low or VSS going high 3/ - - - - - - - - - 0 ns minimum Hold time (tH5) ENABLE low between successive VCC2 going high 3/ - - - - - - - - - - - - - - - 12 ns minimum Hold time (tH6) ENABLE low between successive VSS going low 3/ - - - - - - - - - - - - - - - 300 ns minimum

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

July 17, 2007
MICROCIRCUIT, LINEAR, ELECTROLUMINESCENT ROW DRIVERS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
SMD-5962-90813 REV B
December 16, 1993
MICROCIRCUITS, LINEAR, ELECTROLUMINESCENT ROW DRIVERS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
June 25, 1992
MICROCIRCUITS, LINEAR, ELECTROLUMINESCENT ROW DRIVERS, MONOLITHIC SILICON
A description is not available for this item.
March 23, 1992
MICROCIRCUITS, LINEAR, ELECTROLUMINESCENT ROW DRIVERS, MONOLITHIC SILICON
A description is not available for this item.
Advertisement