DIN ISO 9277
Determination of the specific surface area of solids by gas adsorption using the BET method (ISO 9277:1995)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 May 2003 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Properties of surfaces): | 17.040.20 |
| ICS Code (Particle size analysis. Sieving): | 19.120 |
Document History
January 1, 2014
Determination of the specific surface area of solids by gas adsorption - BET method (ISO 9277:2010)
This International Standard specifies the determination of the overall (see Note) specific external and internal surface area of disperse (e.g. nano-powders) or porous solids by measuring the amount...
DIN ISO 9277
May 1, 2003
Determination of the specific surface area of solids by gas adsorption using the BET method (ISO 9277:1995)
A description is not available for this item.