NPFC - MIL-M-38510/327

MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, COUNTERS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 10 December 1982
Status: inactive
Page Count: 27
scope:

This specification covers the detail requirements for monolithic silicon, low-power Schottky, TTL, binary and decade counter microcircuits. Three product assurance classes and a choice of case outlines and lead finishes are provided for each type and are reflected in the part number.

The part number shall be in accordance with MIL-M-38510, and as specified herein.

The device type shall be as follows:

Device type Circuit 01 Dual decade counter with A and B inputs 02 Dual 4-bit binary counter 03 Dual decade counter with clear and set-to-nine

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Letter Case outline (see MIL-M-38510, appendix C) A F-1 (14-lead, ¼" × ¼") flat package B F-3 (14-lead, 3/16" × ¼") flat package C D-1 (14-lead, ¼" × ¾") dual-in-line package D F-2 (14-lead, ¼" × ⅜") flat package E D-2 (16-lead, ¼" × ⅞") dual-in-line package F F-5 (16-lead, ¼" × ⅜") flat package

Supply voltage range - - - - - - - - - - - −0.5 V to +7.0 V Input voltage range- - - - - - - - - - - - −1.5 V at −18 mA to +5.5 V Storage temperature range- - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/- - - - - 143 mW Lead temperature (soldering, 10 seconds) - 300°C Thermal resistance, junction to case (θJC): Cases A, B, D, and F - - - - - - - - - - 0.09°C/mW Cases C and E - - - - - - - - - - - - - 0.08°C/mW Junction temperature (TJ)- - - - - - - - - 175°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage - - - - - - - - - - - - - - 4.5 V minimum to 5.5 V maximum Minimum high-level input voltage - - - - - 2.0 V Maximum low-level input voltage- - - - - - 0.7 V Case operating temperature range (TC)- - - −55°C to +125°C Normalized fanout (each output)- - - - - - 10 maximum Width of input count pulse, tp(IN): Input A, clock - - - - - - - - - - - - - 20 ns minimum Input B- - - - - - - - - - - - - - - - - 25 ns minimum Width of clear pulse - - - - - - - - - - - 20 ns minimum Input clock frequency (FMax): Input A (Types 01, 02, 03) - - - - - - - 0 to 25 MHz Input B (Type 01)- - - - - - - - - - - - 0 to 12.5 MHz Setup time (Types 01 and 02) Clear inactive static setup time (time for clear ↓ to A or B input ↓ )- - 85 ns minimum

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

Microcircuits, Digital, Bipolar, Low-Power Schottky TTL, Counters, Monolithic Silicon
A description is not available for this item.
April 3, 2013
Microcircuits, Digital, Bipolar, Low-Power Schottky TTL, Counters, Monolithic Silicon
A description is not available for this item.
July 1, 2008
Microcircuits, Digital, Bipolar, Low-Power Schottky TTL, Counters, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, binary and decade counters microcircuits. Two product assurance classes and a choice of case outlines...
September 15, 2003
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, COUNTERS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, binary and decade counters microcircuits. Two product assurance classes and a choice of case outlines...
July 2, 2002
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, COUNTERS, MONOLITHIC SILICON
A description is not available for this item.
April 18, 1997
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, COUNTERS, MONOLITHIC SILICON
A description is not available for this item.
January 31, 1992
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, COUNTERS, MONOLITHIC SILICON
A description is not available for this item.
August 20, 1985
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, COUNTERS, MONOLITHIC SILICON
A description is not available for this item.
March 7, 1984
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, COUNTERS, MONOLITHIC SILICON
A description is not available for this item.
August 9, 1983
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, COUNTERS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/327
December 10, 1982
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, COUNTERS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, low-power Schottky, TTL, binary and decade counter microcircuits. Three product assurance classes and a choice of case...
February 17, 1982
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, COUNTERS, MONOLITHIC SILICON
A description is not available for this item.
March 10, 1981
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, COUNTERS, MONOLITHIC SILICON
A description is not available for this item.
February 15, 1980
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, COUNTERS, MONOLITHIC SILICON
A description is not available for this item.
May 31, 1979
MICROCIRCUITS, DIGITAL, BIPOLAR, LOW-POWER SCHOTTKY, TTL, COUNTERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement