DS/ENV 60695-2-4/2
Fire hazard testing - Part 2: Test methods - Section 4/sheet 2: 500 W nominal test flames and guidance
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 March 1996 |
| Status: | inactive |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
Gives the detailed requirements for the production of a nominal 500 W, pre-mixed type test flame. The approximate overall height is 125 mm. Two methods (A and B) are given: flame A based on methane; flame B based on propane. This publication has the status of a report Type 2. Has the status of a basic safety publication in accordance with IEC Guide 104.
Document History
DS/ENV 60695-2-4/2
March 1, 1996
Fire hazard testing - Part 2: Test methods - Section 4/sheet 2: 500 W nominal test flames and guidance
Gives the detailed requirements for the production of a nominal 500 W, pre-mixed type test flame. The approximate overall height is 125 mm. Two methods (A and B) are given: flame A based on methane;...