DS/EN 850/AC

Transportable gas cylinders - Pin-index, yoke-type valve outlet connections for medical use

inactive
Organization: DS
Publication Date: 24 November 1998
Status: inactive
Page Count: 10
ICS Code (Pressure vessels): 23.020.30
scope:

This standard applies to pin-index, yoke-type valve outlet connections for medical use, up to a maximum working pressure of 250 bar at 15°C. These connections are for use with medical cylinders of water capacity below 5 L. It specifies: - basic dimension; - requirements for alternative designs of pin-index, yoke-type valve; - dimensions and positions for the holes and pins for the outlet connections for certain gases and gas mixtures.

Document History

March 1, 2001
Transportable gas cylinders - Pin-index, yoke-type valve outlet connections for medical use
This standard applies to pin-index, yoke-type valve outlet connections for medical use, up to a maximum working pressure of 250 bar at 15°C. These connections are for use with medical cylinders of...
DS/EN 850/AC
November 24, 1998
Transportable gas cylinders - Pin-index, yoke-type valve outlet connections for medical use
This standard applies to pin-index, yoke-type valve outlet connections for medical use, up to a maximum working pressure of 250 bar at 15°C. These connections are for use with medical cylinders of...
February 18, 1997
Transportable gas cylinders - Pin-index, yoke-type valve outlet connections for medical use
This standard applies to pin-index, yoke-type valve outlet connections for medical use, up to a maximum working pressure of 250 bar at 15°C. These connections are for use with medical cylinders of...
Advertisement