DS/EN 850/A1
Transportable gas cylinders - Pin-index, yoke-type valve outlet connections for medical use
| Organization: | DS |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This standard applies to pin-index, yoke-type valve outlet connections for medical use, up to a maximum working pressure of 250 bar at 15°C. These connections are for use with medical cylinders of water capacity below 5 L. It specifies: - basic dimension; - requirements for alternative designs of pin-index, yoke-type valve; - dimensions and positions for the holes and pins for the outlet connections for certain gases and gas mixtures.
Document History