CSA - C22.2 NO. 227.1-97
Electrical Nonmetallic Tubing
| Organization: | CSA |
| Publication Date: | 1 December 1997 |
| Status: | inactive |
| Page Count: | 36 |
scope:
This Standrd applies to corrugated electrical nonmetallic tubing (ENT) and mechanically-attache
Products covered by this Standard are intended for use at a maximum continuous operating temperature of 75°C (167°F), and a maximum ambient temperature of 50°C (122°F).
This Standard does not apply to fittings that are intended to be joined by solvent cement. Solvent-attached fittings are covered by the Standard for Fittings for Conduit and Outlet Boxes, UL 514B, and the CSA Standard for Rigid PVC Boxes and Fittings, CAN/CSA-C22.2 No.85. Solvent-attached fittings integral with an outlet or flush device box are covered by the Standard for Nonmetallic Outlet Boxes, Flush-Device Boxes, and Covers, UL 514C.
Document History