CSA - C22.2 NO. 227.1-97

Electrical Nonmetallic Tubing

inactive
Organization: CSA
Publication Date: 1 December 1997
Status: inactive
Page Count: 60
scope:

This Standard applies to corrugated electrical nonmetallic tubing (ENT) and mechanically-attached fittings, for use in accordance with the Canadian Electrical Code, Part I (CE Code, Part I), and the ANSI/NFPA 70 National Electrical Code (NEC), in nonhazardous locations. These requirements also apply to mechanically-attached fittings integral with an outlet box.

Products covered by this Standard are intended for use at a maximum continuous operating temperature of 75°C (167°F), and a maximum ambient temperature of 50 °C (122°F).

This Standard does not apply to fittings that are intended to be joined by solvent cement. Solvent-attached fittings are covered by the Standard for Fittings for Conduit and Outlet Boxes, UL 514B, and the CSA Standard for Rigid PVC Boxes and Fittings, CAN/CSA-C22.2 No. 85. Solvent-attached fittings integral with an outlet or flush device box are covered by the Standard for Nonmetallic Outlet Boxes, Flush-Device Boxes, and Covers, UL 514C.

Document History

January 1, 2019
Electrical nonmetallic tubing
This Standard applies to corrugated electrical nonmetallic tubing (ENT) and mechanically-attached fittings, for use in accordance with C22.1, Canadian Electrical Code, Part I (CE Code), NFPA 70,...
January 1, 2019
Electrical nonmetallic tubing
This Standard applies to corrugated electrical nonmetallic tubing (ENT) and mechanically-attached fittings, for use in accordance with C22.1, Canadian Electrical Code, Part I (CE Code), NFPA 70,...
January 1, 2019
Electrical nonmetallic tubing
This Standard applies to corrugated electrical nonmetallic tubing (ENT) and mechanically-attached fittings, for use in accordance with C22.1, Canadian Electrical Code, Part I (CE Code), NFPA 70,...
April 1, 2007
Electrical Nonmetallic Tubing
A description is not available for this item.
May 19, 2006
Electrical Nonmetallic Tubing
This Standard applies to corrugated electrical nonmetallic tubing (ENT) and mechanically-attached fittings, for use in accordance with C22.1, Canadian Electrical Code, Part I (CEC), and NFPA 70,...
May 1, 2006
Electrical Nonmetallic Tubing
This Standard applies to corrugated electrical nonmetallic tubing (ENT) and mechanically-attached fittings, for use in accordance with C22.1, Canadian Electrical Code, Part I (CEC), and NFPA 70,...
January 1, 2006
Electrical Nonmetallic Tubing
This Standard applies to corrugated electrical nonmetallic tubing (ENT) and mechanically-attached fittings, for use in accordance with C22.1, Canadian Electrical Code, Part I (CEC), and NFPA 70,...
January 1, 2006
Electrical Nonmetallic Tubing
This Standard applies to corrugated electrical nonmetallic tubing (ENT) and mechanically-attached fittings, for use in accordance with C22.1, Canadian Electrical Code, Part I (CEC), and NFPA 70,...
C22.2 NO. 227.1-97
December 1, 1997
Electrical Nonmetallic Tubing
This Standard applies to corrugated electrical nonmetallic tubing (ENT) and mechanically-attached fittings, for use in accordance with the Canadian Electrical Code, Part I (CE Code, Part I), and the...
December 1, 1997
Electrical Nonmetallic Tubing
This Standrd applies to corrugated electrical nonmetallic tubing (ENT) and mechanically-attached fittings, for use in accordance with the Canadian Electrical Code, Part I (CE Code, Part I), and the...
December 1, 1997
Electrical Nonmetallic Tubing
This Standrd applies to corrugated electrical nonmetallic tubing (ENT) and mechanically-attached fittings, for use in accordance with the Canadian Electrical Code, Part I (CE Code, Part I), and the...
December 1, 1997
Electrical Nonmetallic Tubing
This Standrd applies to corrugated electrical nonmetallic tubing (ENT) and mechanically-attached fittings, for use in accordance with the Canadian Electrical Code, Part I (CE Code, Part I), and the...
December 1, 1997
Electrical Nonmetallic Tubing
This Standrd applies to corrugated electrical nonmetallic tubing (ENT) and mechanically-attached fittings, for use in accordance with the Canadian Electrical Code, Part I (CE Code, Part I), and the...
May 1, 1993
Electrical Nonmetallic Tubing
This Standard applies to corrugated electrical nonmetallic tubing (ENT), couplings, and fittings into which it is intended that conductors be drawn, for use in accordance with the Rules of the...
Advertisement