NPFC - MIL-PRF-24635
COATING SYSTEMS, WEATHER-RESISTANT, EXTERIOR USE
| Organization: | NPFC |
| Publication Date: | 26 June 2006 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This specification covers copolymerized silicone alkyd enamel for use on primed, smooth metal, glass reinforced plastic (GRP), wood and plastic/composite surfaces. Enamels to FED-STD-595 color numbers 26173, 26270, 26373 and 26008 qualified to this specification are low solar absorbent (see 3.6 and Table VI). Two of these enamels (color numbers 26008 and 26270 to FED-STD-595) may also be qualified to this specification with anti-stain properties (see 3.7).
intended Use:
This specification covers high grade, air-drying enamels made from a copolymer of long-oil soya alkyd and silicone resins and is intended for use on primed metal, particularly on smooth, exterior... View More
Document History