NPFC - MIL-PRF-24635

COATING SYSTEMS, WEATHER-RESISTANT, EXTERIOR USE

inactive
Buy Now
Organization: NPFC
Publication Date: 6 June 2003
Status: inactive
Page Count: 25
scope:

This specification covers copolymerized silicone alkyd enamel for use on primed, smooth metal, glass reinforced plastic (GRP), wood and plastic/composite surfaces. Enamels to FED-STD-595 color numbers 26173, 26270, 26373 and 26008 qualified to this specification are low solar absorbent (see 3.6 and Table VI). Two of these enamels (color numbers 26008 and 26270 to FED-STD-595) may also be qualified to this specification with anti-stain properties (see 3.7).

intended Use:

This specification covers high grade, air-drying enamels made from a copolymer of long-oil soya alkyd and silicone resins and is intended for use on primed metal, particularly on smooth, exterior... View More

Document History

April 21, 2020
COATING SYSTEM, WEATHER-RESISTANT, EXTERIOR USE
This specification covers silicone alkyd and polysiloxane coatings that are designed to resist environmental effects and retain color and gloss over time on Navy ships. Coatings of types II through...
September 12, 2018
COATING SYSTEMS, WEATHER-RESISTANT, EXTERIOR USE
This specification establishes the performance requirements for weather-resistant coating systems for use on primed, smooth metal, glass reinforced plastic (GRP), wood and plastic/composite exterior...
July 13, 2018
COATING SYSTEMS, WEATHER-RESISTANT, EXTERIOR USE
This specification covers high grade coatings intended for use on exterior topside surfaces that are highly weather-resistant and characterized by excellent color and gloss retention, good drying,...
September 15, 2009
COATING SYSTEMS, WEATHER-RESISTANT, EXTERIOR USE
This specification establishes the performance requirements for weather-resistant coating systems for use on primed, smooth metal, glass reinforced plastic (GRP), wood and plastic/composite exterior...
November 15, 2006
COATING SYSTEMS, WEATHER-RESISTANT, EXTERIOR USE
This specification covers high grade coatings intended for use on exterior topside surfaces that are highly weather-resistant and characterized by excellent color and gloss retention, good drying,...
June 26, 2006
COATING SYSTEMS, WEATHER-RESISTANT, EXTERIOR USE
This specification covers high grade, air-drying enamels made from a copolymer of long-oil soya alkyd and silicone resins and is intended for use on primed metal, particularly on smooth, exterior...
MIL-PRF-24635
June 6, 2003
COATING SYSTEMS, WEATHER-RESISTANT, EXTERIOR USE
This specification covers high grade, air-drying enamels made from a copolymer of long-oil soya alkyd and silicone resins and is intended for use on primed metal, particularly on smooth, exterior...
June 30, 1994
COATING SYSTEMS, WEATHER-RESISTANT, EXTERIOR USE
This specification covers high grade, air-drying enamels made from a copolymer of long-oil soya alkyd and silicone resins and is intended for use on primed metal, particularly on smooth, exterior...
June 19, 1991
COATING SYSTEMS, WEATHER-RESISTANT, EXTERIOR USE
This specification covers high grade, air-drying enamels made from a copolymer of long-oil Soya alkyd and silicone resins and is intended for use on primed metal, particularly on smooth, exterior...
April 7, 1987
COATING SYSTEMS, WEATHER-RESISTANT, EXTERIOR USE
A description is not available for this item.
September 13, 1984
COATING SYSTEMS, WEATHER-RESISTANT, EXTERIOR USE
This specification covers a high grade, air-drying, semigloss enamel made from a copolymer of long-oil soya alkyd and silicone resins and is intended for use on primed metal, particularly on smooth,...

References

Advertisement