ETSI - EN 301 055
Transmission and Multipoint (TM); Digital Radio Relay Systems (DRRS); DS-CDMA Point-to-Multipoint DRRS in the Band 1 GHz to 3 GHz
| Organization: | ETSI |
| Publication Date: | 1 May 1997 |
| Status: | inactive |
| Page Count: | 23 |
scope:
Applications
The scope of the present document covers the following typical Point-to-Multipoint applications:
- voice;
- fax;
- voiceband data;
- telex;
- data up to 64 kbit/s;
- Integrated Services Digital Network (ISDN)
Frequencies
The present document covers fixed services bands at 1,5 GHz, 2,2 GHz, 2,4 GHz and 2,6 GHz.
The frequency plans for the 1,5 GHz, 2,2 GHz and 2,6 GHz bands are given in CEPT Report T/R 13-01 [7] and ITU-R Recommendation F.1098-1 [20]. For the 2,4 GHz band, the ITU-R Recommendation F.701-1 [8] is applicable.
Access method
The present document covers Direct Sequence Code Division Multiple Access (DS-CDMA) systems.
Compatibility
There is no requirement to operate Central Station (CS) equipment from one manufacturer with Terminal (TS) or Repeater Station (RS) equipment from another manufacturer.
Document History