ETSI - EN 301 055
Fixed Radio Systems: Point to Multipoint Equipment; Direct Sequence Code Division Multipe Access (DS-CDMA) Point-to-Multipoint Digital Radio Systems in Frequency Bands in the Range 1 GHz to 3 GHz
| Organization: | ETSI |
| Publication Date: | 1 September 2000 |
| Status: | inactive |
| Page Count: | 23 |
scope:
Applications
The scope of the present document covers the following typical Point-to-Multipoint (P-MP) applications:
- voice;
- fax;
- voiceband data;
- telex;
- data up to 64 kbit/s;
- Integrated Services Digital Network (ISDN).
Frequencies
The present document covers fixed services bands at 1,5 GHz, 2,2 GHz, 2,4 GHz and 2,6 GHz.
The frequency plans for the 1,5 GHz, 2,2 GHz and 2,6 GHz bands are given in CEPT/ERC Report T/R 13-01 [7] and ITU-R Recommendation F.1098-1 [20]. For the 2,4 GHz band, the ITU-R Recommendation F.701-1 [8] is applicable.
Access method
The present document covers Direct Sequence Code Division Multiple Access (DS-CDMA) systems.
Compatibility
There is no requirement to operate Central Station (CS) equipment from one manufacturer with Terminal (TS) or Repeater Station (RS) equipment from another manufacturer.
Document History